Vishay Precision Group Diodes, Rectifiers - Single - SBYV27-100-E3/54 SBYV27-100-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 120254-SBYV27-100-E3 /54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A Reverse Recovery Time (trr): 15ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 120254-SBYV27-100-E3 /54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A Reverse Recovery Time (trr): 15ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBYV27-100-E3/54 - 120254-SBYV27-100-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBYV27-100-E3/54
120254-SBYV27-100-E3/54
Diodes, Rectifiers - Single - SBYV27-100-E3/54 120254-SBYV27-100-E3/54
Manufacturer: Vishay Win Source Part Number: 120254-SBYV27-100-E3 /54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A Reverse Recovery Time (trr): 15ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120254-SBYV27-100-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A
Reverse Recovery Time (trr): 15ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2 A 100 V Diode and Rectifier - 280-SBYV27-100-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 100 V Diode and Rectifier
280-SBYV27-100-E3/54
2 A 100 V Diode and Rectifier 280-SBYV27-100-E3/54
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-100-E3/54 can be used for catalog matching and distributor lookup.

DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SBYV27-100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV27-100-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBYV27-100-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - SBYV27-100-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Diode Standard 100V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Fast Diode, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay - 14M8699 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay
14M8699
Fast Diode, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay 14M8699
FAST DIODE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:15ns; Forward Surge Current:80A; Diode Case Style:DO-15 RoHS Compliant: Yes

FAST DIODE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.07V; Reverse Recovery Time:15ns; Forward Surge Current:80A; Diode Case Style:DO-15 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBYV27-100-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBYV27-100-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SBYV27-100-E3/54
DIODE GEN PURP 100V 2A DO204AC

DIODE GEN PURP 100V 2A DO204AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 100 Volt 2.0A 15ns 50 Amp IFSM

Rectifiers 100 Volt 2.0A 15ns 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 120254-SBYV27-100-E3/54 280-SBYV27-100-E3/54 SBYV27-100-E3/54GITR-ND 14M8699 SBYV27-100-E3/54 SBYV27-100-E3/54
Product Name Diodes, Rectifiers - Single - SBYV27-100-E3/54 2 A 100 V Diode and Rectifier Single Diodes Fast Diode, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.07 volts 1.07 volts 1.07 volts
VR 100 volts
IR 0.0050 mA
trr 15 ns 15 ns
Unlock Full Specs
to access all available technical data