Vishay Intertechnology, Inc. Single Diodes SBYV26C-M3/54

Description
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBYV26C-M3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBYV26C-M3/54-ND
Single Diodes SBYV26C-M3/54-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281569-SBYV26C-M3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281569-SBYV26C-M3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281569-SBYV26C-M3/54
Win Source Part Number: 1281569-SBYV26C-M3/5 4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 1 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBYV26 Product Status: Obsolete

Win Source Part Number: 1281569-SBYV26C-M3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 1 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBYV26
Product Status: Obsolete

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-SBYV26C-M3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-SBYV26C-M3/54
600V 1A Diode and Rectifier 280-SBYV26C-M3/54
DIODE GEN PURP 600V 1A DO204AL Product overview: SBYV26C-M3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV26C-M3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO204AL Product overview: SBYV26C-M3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBYV26C-M3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diodes Rectifiers
Product Number SBYV26C-M3/54-ND 1281569-SBYV26C-M3/54 280-SBYV26C-M3/54
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 1A Diode and Rectifier
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 2.5 volts
VR 600 volts
Unlock Full Specs
to access all available technical data