Vishay Intertechnology, Inc. 30V Diode and Rectifier SBLF25L30CT-E3/45

Description
DIODE ARR SCHOT 30V ITO220AB Product overview: SBLF25L30CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF25L30CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 30V ITO220AB Product overview: SBLF25L30CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF25L30CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Diode and Rectifier - 286-SBLF25L30CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
286-SBLF25L30CT-E3/45
30V Diode and Rectifier 286-SBLF25L30CT-E3/45
DIODE ARR SCHOT 30V ITO220AB Product overview: SBLF25L30CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF25L30CT-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V ITO220AB Product overview: SBLF25L30CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF25L30CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBLF25L30CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 12.5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 30V 12.5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBLF25L30CT-E3/45 - 793893-SBLF25L30CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBLF25L30CT-E3/45
793893-SBLF25L30CT-E3/45
Diodes, Rectifiers - Arrays - SBLF25L30CT-E3/45 793893-SBLF25L30CT-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793893-SBLF25L30CT-E 3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 900μA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 12.5A Family Name: SBLF25L30CT Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 12.5A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SBLF25L30CTHE3/45 ; MBRF2530CT; RBR30T30ANZ; RB228T-30NZ; Introduction Date: June 04, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793893-SBLF25L30CT-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 900μA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Family Name: SBLF25L30CT
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 12.5A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SBLF25L30CTHE3/45 ; MBRF2530CT; RBR30T30ANZ; RB228T-30NZ;
Introduction Date: June 04, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLF25L30CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLF25L30CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBLF25L30CT-E3/45
DIODE ARR SCHOT 30V ITO220AB

DIODE ARR SCHOT 30V ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBLF25L30CT-E3/45
Schottky Diodes & Rectifiers SBLF25L30CT-E3/45
Schottky Diodes & Rectifiers 25 Volt 25 Amp Dual Common-Cathode

Schottky Diodes & Rectifiers 25 Volt 25 Amp Dual Common-Cathode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SBLF25L30CT-E3/45 SBLF25L30CT-E3/45-ND 793893-SBLF25L30CT-E3/45 SBLF25L30CT-E3/45 SBLF25L30CT-E3/45
Product Name 30V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBLF25L30CT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 FP
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data