Diode Array 1 Pair Common Cathode Schottky 20V 12.5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 20V ITO220AB Product overview: SBLF25L20CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF25L20CTHE3/4
Win Source Part Number: 1282794-SBLF25L20CTH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 12.5 A
Current - Reverse Leakage @ Vr: 900 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBLF25L20
Product Status: Obsolete
DIODE ARR SCHOT 20V ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SBLF25L20CTHE3/45-ND | 286-SBLF25L20CTHE3/45 | 1282794-SBLF25L20CTHE3/45 | SBLF25L20CTHE3/45 |
| Product Name | Diode Arrays | 20V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |