Vishay Intertechnology, Inc. Schottky 40V 20A Diode and Rectifier SBLF2040CTHE3/45

Description
Diode Schottky 40V 20A 3-Pin(3+Tab) ITO-220AB Tube Product overview: SBLF2040CTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF2040CTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 20A 3-Pin(3+Tab) ITO-220AB Tube Product overview: SBLF2040CTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF2040CTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 20A Diode and Rectifier - 286-SBLF2040CTHE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 20A Diode and Rectifier
286-SBLF2040CTHE3/45
Schottky 40V 20A Diode and Rectifier 286-SBLF2040CTHE3/45
Diode Schottky 40V 20A 3-Pin(3+Tab) ITO-220AB Tube Product overview: SBLF2040CTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF2040CTHE3/45 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 20A 3-Pin(3+Tab) ITO-220AB Tube Product overview: SBLF2040CTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF2040CTHE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282793-SBLF2040CTHE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282793-SBLF2040CTHE3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282793-SBLF2040CTHE3/45
Win Source Part Number: 1282793-SBLF2040CTHE 3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBLF2040 Product Status: Obsolete

Win Source Part Number: 1282793-SBLF2040CTHE3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBLF2040
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBLF2040CTHE3/45 1282793-SBLF2040CTHE3/45
Product Name Schottky 40V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
Package Rail/Tube TO-220; TO-220-3 Full Pack, Isolated Tab
RoHS Compliant RoHS
IO 10 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data