Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SBLF10L30-E3/45 SBLF10L30-E3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793892-SBLF10L30-E3/ 45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: SBLF10L30 Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AC Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SBLF10L30HE3/45 ; SRAF1030; SRAF1030 C0; SRAF1030HC0; Introduction Date: August 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793892-SBLF10L30-E3/ 45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: SBLF10L30 Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AC Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SBLF10L30HE3/45 ; SRAF1030; SRAF1030 C0; SRAF1030HC0; Introduction Date: August 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBLF10L30-E3/45 - 793892-SBLF10L30-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBLF10L30-E3/45
793892-SBLF10L30-E3/45
Diodes, Rectifiers - Single - SBLF10L30-E3/45 793892-SBLF10L30-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793892-SBLF10L30-E3/ 45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: SBLF10L30 Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AC Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SBLF10L30HE3/45 ; SRAF1030; SRAF1030 C0; SRAF1030HC0; Introduction Date: August 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793892-SBLF10L30-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: SBLF10L30
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SBLF10L30HE3/45 ; SRAF1030; SRAF1030 C0; SRAF1030HC0;
Introduction Date: August 09, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 30V 10A Diode and Rectifier - 280-SBLF10L30-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 10A Diode and Rectifier
280-SBLF10L30-E3/45
Schottky 30V 10A Diode and Rectifier 280-SBLF10L30-E3/45
DIODE SCHOTTKY 30V 10A ITO220AC Product overview: SBLF10L30-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLF10L30-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 10A ITO220AC Product overview: SBLF10L30-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLF10L30-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBLF10L30-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBLF10L30-E3/45-ND
Single Diodes SBLF10L30-E3/45-ND
Diode Schottky 30V 10A Through Hole ITO-220AC

Diode Schottky 30V 10A Through Hole ITO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLF10L30-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLF10L30-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBLF10L30-E3/45
DIODE SCHOTTKY 30V 10A ITO220AC

DIODE SCHOTTKY 30V 10A ITO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 793892-SBLF10L30-E3/45 280-SBLF10L30-E3/45 SBLF10L30-E3/45-ND SBLF10L30-E3/45
Product Name Diodes, Rectifiers - Single - SBLF10L30-E3/45 Schottky 30V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5200 volts 0.5200 volts
Unlock Full Specs
to access all available technical data