Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SBLF10L25HE3/45

Description
Win Source Part Number: 1281265-SBLF10L25HE3 /45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 460 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 25 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLF10L25HE3_A/P Base Product Number: SBLF10L25
Request a Quote Datasheet
Description
Win Source Part Number: 1281265-SBLF10L25HE3 /45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 460 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 25 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLF10L25HE3_A/P Base Product Number: SBLF10L25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281265-SBLF10L25HE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281265-SBLF10L25HE3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281265-SBLF10L25HE3/45
Win Source Part Number: 1281265-SBLF10L25HE3 /45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 460 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 25 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLF10L25HE3_A/P Base Product Number: SBLF10L25

Win Source Part Number: 1281265-SBLF10L25HE3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 10 A
Current - Reverse Leakage @ Vr: 800 µA @ 25 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SBLF10L25HE3_A/P
Base Product Number: SBLF10L25

Buy Now Datasheet
Schottky 25V 10A Diode and Rectifier - 280-SBLF10L25HE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 10A Diode and Rectifier
280-SBLF10L25HE3/45
Schottky 25V 10A Diode and Rectifier 280-SBLF10L25HE3/45
DIODE SCHOTTKY 25V 10A ITO220AC Product overview: SBLF10L25HE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLF10L25HE3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 25V 10A ITO220AC Product overview: SBLF10L25HE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLF10L25HE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBLF10L25HE3/45
Schottky Diodes & Rectifiers SBLF10L25HE3/45
Schottky Diodes & Rectifiers 25 Volt 10A Single 240 Amp IFSM

Schottky Diodes & Rectifiers 25 Volt 10A Single 240 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLF10L25HE3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLF10L25HE3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBLF10L25HE3/45
DIODE SCHOTTKY 25V 10A ITO220AC

DIODE SCHOTTKY 25V 10A ITO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1281265-SBLF10L25HE3/45 280-SBLF10L25HE3/45 SBLF10L25HE3/45 SBLF10L25HE3/45
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 25V 10A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-2 Full Pack, Isolated Tab Tube TO-220-2 FP
Unlock Full Specs
to access all available technical data