Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - SBLF1040CT-E3/45 SBLF1040CT-E3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793891-SBLF1040CT-E3 /45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -40°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Part Status: Obsolete(EOL) Family Name: SBLF1040CT Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): SBLF1040CTHE3/45; SRF1040 C0G; SBR1040CTFP; SBR10U40CTFP; Introduction Date: February 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793891-SBLF1040CT-E3 /45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -40°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Part Status: Obsolete(EOL) Family Name: SBLF1040CT Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): SBLF1040CTHE3/45; SRF1040 C0G; SBR1040CTFP; SBR10U40CTFP; Introduction Date: February 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBLF1040CT-E3/45 - 793891-SBLF1040CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBLF1040CT-E3/45
793891-SBLF1040CT-E3/45
Diodes, Rectifiers - Arrays - SBLF1040CT-E3/45 793891-SBLF1040CT-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793891-SBLF1040CT-E3 /45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -40°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Part Status: Obsolete(EOL) Family Name: SBLF1040CT Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): SBLF1040CTHE3/45; SRF1040 C0G; SBR1040CTFP; SBR10U40CTFP; Introduction Date: February 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793891-SBLF1040CT-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -40°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete(EOL)
Family Name: SBLF1040CT
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SBLF1040CTHE3/45; SRF1040 C0G; SBR1040CTFP; SBR10U40CTFP;
Introduction Date: February 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBLF1040CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
40V 5A Diode and Rectifier - 286-SBLF1040CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 5A Diode and Rectifier
286-SBLF1040CT-E3/45
40V 5A Diode and Rectifier 286-SBLF1040CT-E3/45
DIODE ARR SCHOTT 40V 5A ITO220AB Product overview: SBLF1040CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF1040CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 5A ITO220AB Product overview: SBLF1040CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLF1040CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLF1040CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLF1040CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBLF1040CT-E3/45
DIODE ARR SCHOTT 40V 5A ITO220AB

DIODE ARR SCHOTT 40V 5A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 793891-SBLF1040CT-E3/45 SBLF1040CT-E3/45-ND 286-SBLF1040CT-E3/45 SBLF1040CT-E3/45
Product Name Diodes, Rectifiers - Arrays - SBLF1040CT-E3/45 Diode Arrays 40V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.5500 volts 0.5500 volts
VR 40 volts
IR 0.5000 mA
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data