Vishay Intertechnology, Inc. Schottky 40V 8A Diode and Rectifier SBLB8L40-E3/81

Description
DIODE SCHOTTKY 40V 8A TO263AB Product overview: SBLB8L40-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB8L40-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 8A TO263AB Product overview: SBLB8L40-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB8L40-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 8A Diode and Rectifier - 280-SBLB8L40-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 8A Diode and Rectifier
280-SBLB8L40-E3/81
Schottky 40V 8A Diode and Rectifier 280-SBLB8L40-E3/81
DIODE SCHOTTKY 40V 8A TO263AB Product overview: SBLB8L40-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB8L40-E3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 8A TO263AB Product overview: SBLB8L40-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB8L40-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBLB8L40-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBLB8L40-E3/81-ND
Single Diodes SBLB8L40-E3/81-ND
Diode Schottky 40V 8A Surface Mount TO-263AB (D²PAK)

Diode Schottky 40V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281602-SBLB8L40-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281602-SBLB8L40-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281602-SBLB8L40-E3/81
Win Source Part Number: 1281602-SBLB8L40-E3/ 81 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBLB8L40 Product Status: Obsolete

Win Source Part Number: 1281602-SBLB8L40-E3/81
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBLB8L40
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLB8L40-E3/81 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLB8L40-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers SBLB8L40-E3/81
DIODE SCHOTTKY 40V 8A TO263AB

DIODE SCHOTTKY 40V 8A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SBLB8L40-E3/81 SBLB8L40-E3/81-ND 1281602-SBLB8L40-E3/81 SBLB8L40-E3/81
Product Name Schottky 40V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
Unlock Full Specs
to access all available technical data