Vishay Intertechnology, Inc. Diode Arrays SBLB25L30CT-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 30V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBLB25L30CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBLB25L30CT-E3/45 - 128886-SBLB25L30CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBLB25L30CT-E3/45
128886-SBLB25L30CT-E3/45
Diodes, Rectifiers - Arrays - SBLB25L30CT-E3/45 128886-SBLB25L30CT-E3/45
Manufacturer: Vishay Win Source Part Number: 128886-SBLB25L30CT-E 3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 12.5A Current - Reverse Leakage @ Vr: 900μA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 12.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 128886-SBLB25L30CT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 12.5A
Current - Reverse Leakage @ Vr: 900μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30V Diode and Rectifier - 286-SBLB25L30CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
286-SBLB25L30CT-E3/45
30V Diode and Rectifier 286-SBLB25L30CT-E3/45
DIODE ARR SCHOTT 30V TO263AB Product overview: SBLB25L30CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB25L30CT-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V TO263AB Product overview: SBLB25L30CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB25L30CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBLB25L30CT-E3/45
Schottky Diodes & Rectifiers SBLB25L30CT-E3/45
Schottky Diodes & Rectifiers 25 Amp 30 Volt Dual

Schottky Diodes & Rectifiers 25 Amp 30 Volt Dual

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLB25L30CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLB25L30CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBLB25L30CT-E3/45
DIODE ARR SCHOTT 30V TO263AB

DIODE ARR SCHOTT 30V TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number SBLB25L30CT-E3/45-ND 128886-SBLB25L30CT-E3/45 286-SBLB25L30CT-E3/45 SBLB25L30CT-E3/45 SBLB25L30CT-E3/45
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBLB25L30CT-E3/45 30V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB Tube D2PAK; D2PAK (TO-263AB) D2PAK
Diode Type Schottky; Schottky
Life Cycle Stage Active Last Shipments
Unlock Full Specs
to access all available technical data