Win Source Part Number: 1282789-SBLB2030CTHE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBLB2030
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1282789-SBLB2030CTHE3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Diode Type | Schottky; Schottky |
| VF | 0.6000 volts |
| VR | 30 volts |