Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - SBLB2030CT-E3/81 SBLB2030CT-E3/81

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793890-SBLB2030CT-E3 /81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: SBLB2030CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SRS2030 C0G; SBG2030CT; SRS2030 RN; SRS2030; Introduction Date: June 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793890-SBLB2030CT-E3 /81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: SBLB2030CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SRS2030 C0G; SBG2030CT; SRS2030 RN; SRS2030; Introduction Date: June 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBLB2030CT-E3/81 - 793890-SBLB2030CT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBLB2030CT-E3/81
793890-SBLB2030CT-E3/81
Diodes, Rectifiers - Arrays - SBLB2030CT-E3/81 793890-SBLB2030CT-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793890-SBLB2030CT-E3 /81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: SBLB2030CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SRS2030 C0G; SBG2030CT; SRS2030 RN; SRS2030; Introduction Date: June 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793890-SBLB2030CT-E3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Family Name: SBLB2030CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SRS2030 C0G; SBG2030CT; SRS2030 RN; SRS2030;
Introduction Date: June 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
10 A 30 V Diode and Rectifier - 286-SBLB2030CT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore
10 A 30 V Diode and Rectifier
286-SBLB2030CT-E3/81
10 A 30 V Diode and Rectifier 286-SBLB2030CT-E3/81
DIODE 10 A, 30 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: SBLB2030CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB2030CT-E3/81 can be used for catalog matching and distributor lookup.

DIODE 10 A, 30 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: SBLB2030CT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB2030CT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 793890-SBLB2030CT-E3/81 286-SBLB2030CT-E3/81
Product Name Diodes, Rectifiers - Arrays - SBLB2030CT-E3/81 10 A 30 V Diode and Rectifier
Diode Type Schottky; Schottky
VF 0.6000 volts
VR 30 volts
IR 1 mA
Unlock Full Specs
to access all available technical data