Manufacturer: Vishay
Win Source Part Number: 1051592-SBLB1640CTHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE ARR SCHOTT 40V 8A TO263AB Product overview: SBLB1640CTHE3_A/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1640CTHE3_A/
Schottky Diodes & Rectifiers 16A,40V,TO-263AB AEC-Q101 Qualified
DIODE ARR SCHOTT 40V 8A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1051592-SBLB1640CTHE3_A/P | 286-SBLB1640CTHE3_A/P | SBLB1640CTHE3_A/P | SBLB1640CTHE3_A/P |
| Product Name | Diodes, Rectifiers - Arrays - SBLB1640CTHE3_A/P | 40V 8A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Active | ||
| VF | 0.5500 volts | 0.5500 volts | ||
| VR | 40 volts |