Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SBLB1640CTHE3_A/I

Description
Win Source Part Number: 1282807-SBLB1640CTHE 3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -40°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLB1640CTHE3_B/I Base Product Number: SBLB1640
Request a Quote Datasheet
Description
Win Source Part Number: 1282807-SBLB1640CTHE 3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -40°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLB1640CTHE3_B/I Base Product Number: SBLB1640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282807-SBLB1640CTHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282807-SBLB1640CTHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282807-SBLB1640CTHE3_A/I
Win Source Part Number: 1282807-SBLB1640CTHE 3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -40°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLB1640CTHE3_B/I Base Product Number: SBLB1640

Win Source Part Number: 1282807-SBLB1640CTHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -40°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SBLB1640CTHE3_B/I
Base Product Number: SBLB1640

Buy Now Datasheet
Singapore, Singapore
40V 8A Diode and Rectifier
286-SBLB1640CTHE3_A/I
40V 8A Diode and Rectifier 286-SBLB1640CTHE3_A/I
DIODE ARR SCHOTT 40V 8A TO263AB Product overview: SBLB1640CTHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1640CTHE3_A/ I can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 8A TO263AB Product overview: SBLB1640CTHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1640CTHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLB1640CTHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLB1640CTHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SBLB1640CTHE3_A/I
DIODE ARR SCHOTT 40V 8A TO263AB

DIODE ARR SCHOTT 40V 8A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBLB1640CTHE3_A/I
Schottky Diodes & Rectifiers SBLB1640CTHE3_A/I
Schottky Diodes & Rectifiers 16A,40V,TO-263AB AEC-Q101 Qualified

Schottky Diodes & Rectifiers 16A,40V,TO-263AB AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 1282807-SBLB1640CTHE3_A/I 286-SBLB1640CTHE3_A/I SBLB1640CTHE3_A/I SBLB1640CTHE3_A/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 40V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
VF 0.5500 volts 0.5500 volts
VR 40 volts
IR 0.5000 mA
Unlock Full Specs
to access all available technical data