Vishay Intertechnology, Inc. 30V 8A Diode and Rectifier SBLB1630CTHE3/45

Description
DIODE ARR SCHOTT 30V 8A TO263AB Product overview: SBLB1630CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1630CTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 8A TO263AB Product overview: SBLB1630CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1630CTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 8A Diode and Rectifier - 286-SBLB1630CTHE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 8A Diode and Rectifier
286-SBLB1630CTHE3/45
30V 8A Diode and Rectifier 286-SBLB1630CTHE3/45
DIODE ARR SCHOTT 30V 8A TO263AB Product overview: SBLB1630CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1630CTHE3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 8A TO263AB Product overview: SBLB1630CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1630CTHE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBLB1630CTHE3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282788-SBLB1630CTHE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282788-SBLB1630CTHE3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282788-SBLB1630CTHE3/45
Win Source Part Number: 1282788-SBLB1630CTHE 3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -40°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBLB1630 Product Status: Obsolete

Win Source Part Number: 1282788-SBLB1630CTHE3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -40°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBLB1630
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLB1630CTHE3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLB1630CTHE3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBLB1630CTHE3/45
DIODE ARR SCHOTT 30V 8A TO263AB

DIODE ARR SCHOTT 30V 8A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBLB1630CTHE3/45 SBLB1630CTHE3/45-ND 1282788-SBLB1630CTHE3/45 SBLB1630CTHE3/45
Product Name 30V 8A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data