Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 778300-SBLB1630CT-E3
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -40°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Part Status: Obsolete(EOL)
Family Name: SBLB1630CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SBLB1630CTHE3/45; SBLB1630CTHE3/81 ; SRS1630HRNG; MBRS2035CTHRN;
Introduction Date: June 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 30V 8A TO263AB Product overview: SBLB1630CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1630CT-E3/81
DIODE ARR SCHOTT 30V 8A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 778300-SBLB1630CT-E3/81 | 286-SBLB1630CT-E3/81 | SBLB1630CT-E3/81 |
| Product Name | Diodes, Rectifiers - Arrays - SBLB1630CT-E3/81 | 30V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.5500 volts | 0.5500 volts | |
| VR | 30 volts | ||
| IR | 0.5000 mA |