Vishay Precision Group Diodes, Rectifiers - Single - SBLB10L25-E3/81 SBLB10L25-E3/81

Description
Manufacturer: Vishay Win Source Part Number: 138398-SBLB10L25-E3/ 81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 25V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 138398-SBLB10L25-E3/ 81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 25V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBLB10L25-E3/81 - 138398-SBLB10L25-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBLB10L25-E3/81
138398-SBLB10L25-E3/81
Diodes, Rectifiers - Single - SBLB10L25-E3/81 138398-SBLB10L25-E3/81
Manufacturer: Vishay Win Source Part Number: 138398-SBLB10L25-E3/ 81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 25V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138398-SBLB10L25-E3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 25V 10A Diode and Rectifier - 280-SBLB10L25-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 10A Diode and Rectifier
280-SBLB10L25-E3/81
Schottky 25V 10A Diode and Rectifier 280-SBLB10L25-E3/81
DIODE SCHOTTKY 25V 10A TO263AB Product overview: SBLB10L25-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB10L25-E3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 25V 10A TO263AB Product overview: SBLB10L25-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB10L25-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SBLB10L25-E3/81TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 25V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 25V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 112-SBLB10L25-E3/81CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 25V 10A TO263AB

DIODE SCHOTTKY 25V 10A TO263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLB10L25-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLB10L25-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers SBLB10L25-E3/81
DIODE SCHOTTKY 25V 10A TO263AB

DIODE SCHOTTKY 25V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBLB10L25-E3/81
Schottky Diodes & Rectifiers SBLB10L25-E3/81
Schottky Diodes & Rectifiers 10 Amp 25 Volt Lo VF

Schottky Diodes & Rectifiers 10 Amp 25 Volt Lo VF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 138398-SBLB10L25-E3/81 280-SBLB10L25-E3/81 112-SBLB10L25-E3/81TR-ND SBLB10L25-E3/81 SBLB10L25-E3/81
Product Name Diodes, Rectifiers - Single - SBLB10L25-E3/81 Schottky 25V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Last Shipments
Unlock Full Specs
to access all available technical data