Manufacturer: Vishay
Win Source Part Number: 1246600-SBLB1040CT-E
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 40V 5A TO263AB Product overview: SBLB1040CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1040CT-E3/81
DIODE ARR SCHOTT 40V 5A TO263AB
Schottky Diodes & Rectifiers 40 Volt 10 Amp Dual Common-Cathode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1246600-SBLB1040CT-E3/81 | SBLB1040CT-E3/81GITR-ND | 286-SBLB1040CT-E3/81 | SBLB1040CT-E3/81 | SBLB1040CT-E3/81 |
| Product Name | Diodes, Rectifiers - Arrays - SBLB1040CT-E3/81 | Diode Arrays | 40V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky | ||||
| Arrangement | Common Catode | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | D2PAK | D2PAK; D2PAK (TO-263AB) |