Manufacturer: Vishay
Win Source Part Number: 127896-SBLB1040CT-E3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 5A TO263AB Product overview: SBLB1040CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBLB1040CT-E3/45
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 40V 5A TO263AB
Schottky Diodes & Rectifiers 10 Amp 40 Volt Dual
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 127896-SBLB1040CT-E3/45 | 286-SBLB1040CT-E3/45 | SBLB1040CT-E3/45-ND | SBLB1040CT-E3/45 | SBLB1040CT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - SBLB1040CT-E3/45 | 40V 5A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Last Shipments | |||
| VF | 0.5500 volts | 0.5500 volts | |||
| VR | 40 volts | ||||
| IR | 0.5000 mA |