Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SBLB1040-E3/45

Description
Win Source Part Number: 1281562-SBLB1040-E3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -40°C ~ 125°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBLB1040 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281562-SBLB1040-E3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -40°C ~ 125°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBLB1040 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281562-SBLB1040-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281562-SBLB1040-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281562-SBLB1040-E3/45
Win Source Part Number: 1281562-SBLB1040-E3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -40°C ~ 125°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBLB1040 Product Status: Obsolete

Win Source Part Number: 1281562-SBLB1040-E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Operating Temperature - Junction: -40°C ~ 125°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBLB1040
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SBLB1040-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBLB1040-E3/45-ND
Single Diodes SBLB1040-E3/45-ND
Diode Schottky 40V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 40V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 40V 10A Diode and Rectifier - 280-SBLB1040-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 10A Diode and Rectifier
280-SBLB1040-E3/45
Schottky 40V 10A Diode and Rectifier 280-SBLB1040-E3/45
DIODE SCHOTTKY 40V 10A TO263AB Product overview: SBLB1040-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB1040-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 10A TO263AB Product overview: SBLB1040-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB1040-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBLB1040-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLB1040-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBLB1040-E3/45
DIODE SCHOTTKY 40V 10A TO263AB

DIODE SCHOTTKY 40V 10A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1281562-SBLB1040-E3/45 SBLB1040-E3/45-ND 280-SBLB1040-E3/45 SBLB1040-E3/45
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 40V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Tube
Unlock Full Specs
to access all available technical data

Similar Products

General purpose diode - BAS321-QF - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1219612 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details