Vishay Intertechnology, Inc. Schottky 30V 10A Diode and Rectifier SBLB1030-E3/45

Description
DIODE SCHOTTKY 30V 10A TO263AB Product overview: SBLB1030-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB1030-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 10A TO263AB Product overview: SBLB1030-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB1030-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 10A Diode and Rectifier - 280-SBLB1030-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 10A Diode and Rectifier
280-SBLB1030-E3/45
Schottky 30V 10A Diode and Rectifier 280-SBLB1030-E3/45
DIODE SCHOTTKY 30V 10A TO263AB Product overview: SBLB1030-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB1030-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 10A TO263AB Product overview: SBLB1030-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBLB1030-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281965-SBLB1030-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281965-SBLB1030-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281965-SBLB1030-E3/45
Win Source Part Number: 1281965-SBLB1030-E3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SBLB1030-E3/45GI,SBL B1030-E3/45GI Base Product Number: SBLB1030 Product Status: Obsolete

Win Source Part Number: 1281965-SBLB1030-E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SBLB1030-E3/45GI,SBLB1030-E3/45GI
Base Product Number: SBLB1030
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBLB1030-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBLB1030-E3/45
DIODE SCHOTTKY 30V 10A TO263AB

DIODE SCHOTTKY 30V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SBLB1030-E3/45 1281965-SBLB1030-E3/45 SBLB1030-E3/45
Product Name Schottky 30V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data