Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SBL8L40HE3/45

Description
Win Source Part Number: 1281257-SBL8L40HE3/4 5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBL8L40 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281257-SBL8L40HE3/4 5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBL8L40 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281257-SBL8L40HE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281257-SBL8L40HE3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281257-SBL8L40HE3/45
Win Source Part Number: 1281257-SBL8L40HE3/4 5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBL8L40 Product Status: Obsolete

Win Source Part Number: 1281257-SBL8L40HE3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBL8L40
Product Status: Obsolete

Buy Now Datasheet
Schottky 40V 8A Diode and Rectifier - 280-SBL8L40HE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 8A Diode and Rectifier
280-SBL8L40HE3/45
Schottky 40V 8A Diode and Rectifier 280-SBL8L40HE3/45
Diode Schottky 40V 8A 2-Pin(2+Tab) TO-220AC Tube Product overview: SBL8L40HE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL8L40HE3/45 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 8A 2-Pin(2+Tab) TO-220AC Tube Product overview: SBL8L40HE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL8L40HE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1281257-SBL8L40HE3/45 280-SBL8L40HE3/45
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 8A Diode and Rectifier
Package TO-220; TO-220-2 Rail/Tube
Unlock Full Specs
to access all available technical data