Vishay Intertechnology, Inc. Single Diodes SBL8L40-E3/45

Description
Diode Schottky 40V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 40V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBL8L40-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL8L40-E3/45-ND
Single Diodes SBL8L40-E3/45-ND
Diode Schottky 40V 8A Through Hole TO-220AC

Diode Schottky 40V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - SBL8L40-E3/45 - 1094571-SBL8L40-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBL8L40-E3/45
1094571-SBL8L40-E3/45
Diodes, Rectifiers - Single - SBL8L40-E3/45 1094571-SBL8L40-E3/45
Manufacturer: Vishay Win Source Part Number: 1094571-SBL8L40-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 500mV @ 8A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1094571-SBL8L40-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 8A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Schottky 40V 8A Diode and Rectifier - 280-SBL8L40-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 8A Diode and Rectifier
280-SBL8L40-E3/45
Schottky 40V 8A Diode and Rectifier 280-SBL8L40-E3/45
DIODE SCHOTTKY 40V 8A TO220AC Product overview: SBL8L40-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL8L40-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 8A TO220AC Product overview: SBL8L40-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL8L40-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL8L40-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL8L40-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL8L40-E3/45
DIODE SCHOTTKY 40V 8A TO220AC

DIODE SCHOTTKY 40V 8A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SBL8L40-E3/45-ND 1094571-SBL8L40-E3/45 280-SBL8L40-E3/45 SBL8L40-E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - SBL8L40-E3/45 Schottky 40V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data