Vishay Intertechnology, Inc. 40V 40A Diode and Rectifier SBL4040PT-E3/45

Description
DIODE ARR SCHOTT 40V 40A TO247AD Product overview: SBL4040PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4040PT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 40A TO247AD Product overview: SBL4040PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4040PT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 40A Diode and Rectifier - 286-SBL4040PT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 40A Diode and Rectifier
286-SBL4040PT-E3/45
40V 40A Diode and Rectifier 286-SBL4040PT-E3/45
DIODE ARR SCHOTT 40V 40A TO247AD Product overview: SBL4040PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4040PT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 40A TO247AD Product overview: SBL4040PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4040PT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBL4040PT-E3/45 - 028046-SBL4040PT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL4040PT-E3/45
028046-SBL4040PT-E3/45
Diodes, Rectifiers - Arrays - SBL4040PT-E3/45 028046-SBL4040PT-E3/45
Manufacturer: Vishay Win Source Part Number: 028046-SBL4040PT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 580mV @ 20A Current - Reverse Leakage @ Vr: 10mA @ 40V Operating Temperature - Junction: -40°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028046-SBL4040PT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 20A
Current - Reverse Leakage @ Vr: 10mA @ 40V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBL4040PT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBL4040PT-E3/45
Schottky Diodes & Rectifiers SBL4040PT-E3/45
Schottky Diodes & Rectifiers 40 Volt 40 Amp Dual Common-Cathode

Schottky Diodes & Rectifiers 40 Volt 40 Amp Dual Common-Cathode

Buy Now Datasheet
Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay - 65K2698 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay
65K2698
Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay 65K2698
SCHOTTKY RECTIFIER CMN CTHD 40A TO-247AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40A; Forward Voltage Max:580mV; Diode Module Configuration:-; Diode Case Style:TO-247AD; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER CMN CTHD 40A TO-247AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40A; Forward Voltage Max:580mV; Diode Module Configuration:-; Diode Case Style:TO-247AD; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBL4040PT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL4040PT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL4040PT-E3/45
DIODE ARR SCHOTT 40V 40A TO247AD

DIODE ARR SCHOTT 40V 40A TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 286-SBL4040PT-E3/45 028046-SBL4040PT-E3/45 SBL4040PT-E3/45-ND SBL4040PT-E3/45 65K2698 SBL4040PT-E3/45
Product Name 40V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - SBL4040PT-E3/45 Diode Arrays Schottky Diodes & Rectifiers Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-3; TO-3P TO-3; TO-3P-3, SC-65-3 TO-247AD TO-247; TO-247AD
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data