DIODE ARR SCHOTT 30V 40A TO247AD Product overview: SBL4030PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4030PT-E3/45 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole TO-3P-3, SC-65-3
Manufacturer: Vishay
Win Source Part Number: 122000-SBL4030PT-E3/
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 20A
Current - Reverse Leakage @ Vr: 10mA @ 30V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 30 Volt 40 Amp Dual Common-Cathode
DIODE ARR SCHOTT 30V 40A TO247AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-SBL4030PT-E3/45 | SBL4030PT-E3/45-ND | 122000-SBL4030PT-E3/45 | SBL4030PT-E3/45 | SBL4030PT-E3/45 |
| Product Name | 30V 40A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBL4030PT-E3/45 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P | TO-247AD | |
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Schottky; Schottky |