Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - SBL25L30CT-E3/45 SBL25L30CT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 128182-SBL25L30CT-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 12.5A Current - Reverse Leakage @ Vr: 900μA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 12.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 128182-SBL25L30CT-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 12.5A Current - Reverse Leakage @ Vr: 900μA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 12.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBL25L30CT-E3/45 - 128182-SBL25L30CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL25L30CT-E3/45
128182-SBL25L30CT-E3/45
Diodes, Rectifiers - Arrays - SBL25L30CT-E3/45 128182-SBL25L30CT-E3/45
Manufacturer: Vishay Win Source Part Number: 128182-SBL25L30CT-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 12.5A Current - Reverse Leakage @ Vr: 900μA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 12.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 128182-SBL25L30CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 12.5A
Current - Reverse Leakage @ Vr: 900μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBL25L30CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 12.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 30V 12.5A Through Hole TO-220-3

Buy Now Datasheet
Schottky 30V Diode and Rectifier - 280-SBL25L30CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
280-SBL25L30CT-E3/45
Schottky 30V Diode and Rectifier 280-SBL25L30CT-E3/45
DIODE ARRAY SCHOTTKY 30V TO220AB Product overview: SBL25L30CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL25L30CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V TO220AB Product overview: SBL25L30CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL25L30CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBL25L30CT-E3/45
Schottky Diodes & Rectifiers SBL25L30CT-E3/45
Schottky Diodes & Rectifiers 30 Volt 25 Amp Dual Common-Cathode

Schottky Diodes & Rectifiers 30 Volt 25 Amp Dual Common-Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL25L30CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL25L30CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL25L30CT-E3/45
DIODE ARR SCHOTT 30V TO220

DIODE ARR SCHOTT 30V TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 128182-SBL25L30CT-E3/45 SBL25L30CT-E3/45-ND 280-SBL25L30CT-E3/45 SBL25L30CT-E3/45 SBL25L30CT-E3/45
Product Name Diodes, Rectifiers - Arrays - SBL25L30CT-E3/45 Diode Arrays Schottky 30V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.4900 volts 0.4900 volts
VR 30 volts
IR 0.9000 mA
Unlock Full Specs
to access all available technical data