Diode Array 1 Pair Common Cathode Schottky 25V 12.5A Through Hole TO-220-3
DIODE ARR SCHOTT 25V TO220 Product overview: SBL25L25CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL25L25CT-E3/45
Manufacturer: Vishay
Win Source Part Number: 1094559-SBL25L25CT-E
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 12.5A
Current - Reverse Leakage @ Vr: 900μA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 25V TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SBL25L25CT-E3/45-ND | 286-SBL25L25CT-E3/45 | 1094559-SBL25L25CT-E3/45 | SBL25L25CT-E3/45 |
| Product Name | Diode Arrays | 25V TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBL25L25CT-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220 |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |