Vishay Intertechnology, Inc. Diode Arrays SBL25L20CT-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 20V 12.5A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 20V 12.5A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBL25L20CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 20V 12.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 20V 12.5A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
20V TO220 Diode and Rectifier
286-SBL25L20CT-E3/45
20V TO220 Diode and Rectifier 286-SBL25L20CT-E3/45
DIODE ARR SCHOTT 20V TO220 Product overview: SBL25L20CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL25L20CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 20V TO220 Product overview: SBL25L20CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL25L20CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBL25L20CT-E3/45 - 1094558-SBL25L20CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL25L20CT-E3/45
1094558-SBL25L20CT-E3/45
Diodes, Rectifiers - Arrays - SBL25L20CT-E3/45 1094558-SBL25L20CT-E3/45
Manufacturer: Vishay Win Source Part Number: 1094558-SBL25L20CT-E 3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 490mV @ 12.5A Current - Reverse Leakage @ Vr: 900μA @ 20V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 12.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1094558-SBL25L20CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 12.5A
Current - Reverse Leakage @ Vr: 900μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL25L20CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL25L20CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL25L20CT-E3/45
DIODE ARR SCHOTT 20V TO220

DIODE ARR SCHOTT 20V TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number SBL25L20CT-E3/45-ND 286-SBL25L20CT-E3/45 1094558-SBL25L20CT-E3/45 SBL25L20CT-E3/45
Product Name Diode Arrays 20V TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBL25L20CT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data