Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-3P-3, SC-65-3
DIODE ARR SCHOTT 40V 20A TO247AD Product overview: SBL2040PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2040PT-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1094554-SBL2040PT-E3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 40 Volt 20 Amp Dual Common-Cathode
DIODE ARR SCHOTT 40V 20A TO247AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | SBL2040PT-E3/45-ND | 286-SBL2040PT-E3/45 | 1094554-SBL2040PT-E3/45 | SBL2040PT-E3/45 | SBL2040PT-E3/45 |
| Product Name | Diode Arrays | 40V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBL2040PT-E3/45 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3; TO-3P | TO-247AD | TO-3; TO-247 |
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |