Vishay Precision Group Diode Arrays SBL2030PT-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBL2030PT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
30V 20A Diode and Rectifier - 286-SBL2030PT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20A Diode and Rectifier
286-SBL2030PT-E3/45
30V 20A Diode and Rectifier 286-SBL2030PT-E3/45
DIODE ARR SCHOTT 30V 20A TO247AD Product overview: SBL2030PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2030PT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 20A TO247AD Product overview: SBL2030PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2030PT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBL2030PT-E3/45 - 793885-SBL2030PT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL2030PT-E3/45
793885-SBL2030PT-E3/45
Diodes, Rectifiers - Arrays - SBL2030PT-E3/45 793885-SBL2030PT-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793885-SBL2030PT-E3/ 45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3, SC-65-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -40°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: SBL2030PT Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SBL2030PT-F; SBL2030PT-7; SBL2030PT; Introduction Date: June 24, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793885-SBL2030PT-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -40°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: SBL2030PT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SBL2030PT-F; SBL2030PT-7; SBL2030PT;
Introduction Date: June 24, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL2030PT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL2030PT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL2030PT-E3/45
DIODE ARR SCHOTT 30V 20A TO247AD

DIODE ARR SCHOTT 30V 20A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBL2030PT-E3/45
Schottky Diodes & Rectifiers SBL2030PT-E3/45
Schottky Diodes & Rectifiers 30 Volt 20 Amp Dual Common-Cathode

Schottky Diodes & Rectifiers 30 Volt 20 Amp Dual Common-Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number SBL2030PT-E3/45-ND 286-SBL2030PT-E3/45 793885-SBL2030PT-E3/45 SBL2030PT-E3/45 SBL2030PT-E3/45
Product Name Diode Arrays 30V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - SBL2030PT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package TO-3; TO-3P-3, SC-65-3 Tube TO-3; TO-247 TO-247AD
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data