Win Source Part Number: 1282784-SBL1640CTHE3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -40°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBL1640
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1282784-SBL1640CTHE3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays |
| Diode Type | Schottky; Schottky |
| VF | 0.5500 volts |
| VR | 40 volts |