Vishay Intertechnology, Inc. Diode Arrays SBL1640CT-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 40V 8A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 8A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBL1640CT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 8A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBL1640CT-E3/45 - 136449-SBL1640CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL1640CT-E3/45
136449-SBL1640CT-E3/45
Diodes, Rectifiers - Arrays - SBL1640CT-E3/45 136449-SBL1640CT-E3/45
Manufacturer: Vishay Win Source Part Number: 136449-SBL1640CT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -40°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 136449-SBL1640CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 8A TO220 Diode and Rectifier
286-SBL1640CT-E3/45
40V 8A TO220 Diode and Rectifier 286-SBL1640CT-E3/45
DIODE ARR SCHOTT 40V 8A TO220-3 Product overview: SBL1640CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1640CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 8A TO220-3 Product overview: SBL1640CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1640CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1640CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1640CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL1640CT-E3/45
DIODE ARR SCHOTT 40V 8A TO220-3

DIODE ARR SCHOTT 40V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number SBL1640CT-E3/45-ND 136449-SBL1640CT-E3/45 286-SBL1640CT-E3/45 SBL1640CT-E3/45
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBL1640CT-E3/45 40V 8A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Tube TO-220
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data