Vishay Intertechnology, Inc. Schottky 30V 10A Diode and Rectifier SBL10L30HE3/45

Description
DIODE SCHOTTKY 30V 10A TO220AC Product overview: SBL10L30HE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL10L30HE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 10A TO220AC Product overview: SBL10L30HE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL10L30HE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 10A Diode and Rectifier - 280-SBL10L30HE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 10A Diode and Rectifier
280-SBL10L30HE3/45
Schottky 30V 10A Diode and Rectifier 280-SBL10L30HE3/45
DIODE SCHOTTKY 30V 10A TO220AC Product overview: SBL10L30HE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL10L30HE3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 10A TO220AC Product overview: SBL10L30HE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL10L30HE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281261-SBL10L30HE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281261-SBL10L30HE3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281261-SBL10L30HE3/45
Win Source Part Number: 1281261-SBL10L30HE3/ 45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBL10L30 Product Status: Obsolete

Win Source Part Number: 1281261-SBL10L30HE3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBL10L30
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SBL10L30HE3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL10L30HE3/45-ND
Single Diodes SBL10L30HE3/45-ND
Diode Schottky 30V 10A Through Hole TO-220AC

Diode Schottky 30V 10A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL10L30HE3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL10L30HE3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL10L30HE3/45
DIODE SCHOTTKY 30V 10A TO220AC

DIODE SCHOTTKY 30V 10A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SBL10L30HE3/45 1281261-SBL10L30HE3/45 SBL10L30HE3/45-ND SBL10L30HE3/45
Product Name Schottky 30V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-2
Unlock Full Specs
to access all available technical data