Vishay Intertechnology, Inc. Schottky 25V 10A Diode and Rectifier SBL10L25-E3/45

Description
DIODE SCHOTTKY 25V 10A TO220AC Product overview: SBL10L25-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL10L25-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 25V 10A TO220AC Product overview: SBL10L25-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL10L25-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 25V 10A Diode and Rectifier - 280-SBL10L25-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 10A Diode and Rectifier
280-SBL10L25-E3/45
Schottky 25V 10A Diode and Rectifier 280-SBL10L25-E3/45
DIODE SCHOTTKY 25V 10A TO220AC Product overview: SBL10L25-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL10L25-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 25V 10A TO220AC Product overview: SBL10L25-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL10L25-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBL10L25-E3/45 - 134151-SBL10L25-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBL10L25-E3/45
134151-SBL10L25-E3/45
Diodes, Rectifiers - Single - SBL10L25-E3/45 134151-SBL10L25-E3/45
Manufacturer: Vishay Win Source Part Number: 134151-SBL10L25-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 25V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 134151-SBL10L25-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SBL10L25-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL10L25-E3/45-ND
Single Diodes SBL10L25-E3/45-ND
Diode Schottky 25V 10A Through Hole TO-220AC

Diode Schottky 25V 10A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL10L25-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL10L25-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL10L25-E3/45
DIODE SCHOTTKY 25V 10A TO220AC

DIODE SCHOTTKY 25V 10A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBL10L25-E3/45
Schottky Diodes & Rectifiers SBL10L25-E3/45
Schottky Diodes & Rectifiers 25 Volt 10A Single 240 Amp IFSM

Schottky Diodes & Rectifiers 25 Volt 10A Single 240 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SBL10L25-E3/45 134151-SBL10L25-E3/45 SBL10L25-E3/45-ND SBL10L25-E3/45 SBL10L25-E3/45
Product Name Schottky 25V 10A Diode and Rectifier Diodes, Rectifiers - Single - SBL10L25-E3/45 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-220; TO-220AC TO-220-2
Unlock Full Specs
to access all available technical data