Vishay Intertechnology, Inc. 5 A 40 V Diode and Rectifier SBL1040CT-E3/45

Description
DIODE 5 A, 40 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: SBL1040CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1040CT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 5 A, 40 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: SBL1040CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1040CT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5 A 40 V Diode and Rectifier
280-SBL1040CT-E3/45
5 A 40 V Diode and Rectifier 280-SBL1040CT-E3/45
DIODE 5 A, 40 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: SBL1040CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1040CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 5 A, 40 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: SBL1040CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1040CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBL1040CT-E3/45 - 028044-SBL1040CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL1040CT-E3/45
028044-SBL1040CT-E3/45
Diodes, Rectifiers - Arrays - SBL1040CT-E3/45 028044-SBL1040CT-E3/45
Manufacturer: Vishay Win Source Part Number: 028044-SBL1040CT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -40°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Family Name: SBL1040CT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBL1040CT-7; SBL1040CT; SBL1040CT-F; SBL1040CTHE3/45; Introduction Date: April 05, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028044-SBL1040CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: SBL1040CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBL1040CT-7; SBL1040CT; SBL1040CT-F; SBL1040CTHE3/45;
Introduction Date: April 05, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBL1040CT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBL1040CT-E3/45
Schottky Diodes & Rectifiers SBL1040CT-E3/45
Schottky Diodes & Rectifiers 40 Volt 10 Amp Dual Common-Cathode

Schottky Diodes & Rectifiers 40 Volt 10 Amp Dual Common-Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1040CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1040CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL1040CT-E3/45
DIODE ARR SCHOTT 40V 5A TO220-3

DIODE ARR SCHOTT 40V 5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 280-SBL1040CT-E3/45 028044-SBL1040CT-E3/45 SBL1040CT-E3/45GI-ND SBL1040CT-E3/45 SBL1040CT-E3/45
Product Name 5 A 40 V Diode and Rectifier Diodes, Rectifiers - Arrays - SBL1040CT-E3/45 Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220-3 TO-220
RoHS Compliant RoHS
IO 5 amps
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data