Vishay Intertechnology, Inc. Single Diodes SBL1030-E3/45

Description
Diode Schottky 30V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Schottky 30V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBL1030-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL1030-E3/45-ND
Single Diodes SBL1030-E3/45-ND
Diode Schottky 30V 10A Through Hole TO-220-3

Diode Schottky 30V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281564-SBL1030-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281564-SBL1030-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281564-SBL1030-E3/45
Win Source Part Number: 1281564-SBL1030-E3/4 5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SBL1030 Product Status: Obsolete

Win Source Part Number: 1281564-SBL1030-E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -40°C ~ 125°C
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SBL1030
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 10A TO220 Diode and Rectifier
280-SBL1030-E3/45
Schottky 30V 10A TO220 Diode and Rectifier 280-SBL1030-E3/45
DIODE SCHOTTKY 30V 10A TO220-3 Product overview: SBL1030-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1030-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 10A TO220-3 Product overview: SBL1030-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1030-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1030-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1030-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SBL1030-E3/45
DIODE SCHOTTKY 30V 10A TO220-3

DIODE SCHOTTKY 30V 10A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SBL1030-E3/45-ND 1281564-SBL1030-E3/45 280-SBL1030-E3/45 SBL1030-E3/45
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 10A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data