Vishay Intertechnology, Inc. Thin Film Resistors - SMD .05 OHM 5% 100PPM SBKR05J

Description
Thin Film Resistors - SMD .05ohm 5% 100PPM
Request a Quote
Description
Thin Film Resistors - SMD .05ohm 5% 100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD .05 OHM 5% 100PPM - SBKR05J - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD .05 OHM 5% 100PPM
SBKR05J
Thin Film Resistors - SMD .05 OHM 5% 100PPM SBKR05J
Thin Film Resistors - SMD .05ohm 5% 100PPM

Thin Film Resistors - SMD .05ohm 5% 100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SBKR05J
Product Name Thin Film Resistors - SMD .05 OHM 5% 100PPM
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers