Vishay Intertechnology, Inc. Single Diodes SB5H90-E3/73

Description
Diode Schottky 90V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 90V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB5H90-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB5H90-E3/73GITB-ND
Single Diodes SB5H90-E3/73GITB-ND
Diode Schottky 90V 5A Through Hole DO-201AD

Diode Schottky 90V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB5H90-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB5H90-E3/73GICT-ND
Single Diodes SB5H90-E3/73GICT-ND
Diode Schottky 90V 5A Through Hole DO-201AD

Diode Schottky 90V 5A Through Hole DO-201AD

Buy Now Datasheet
5 A 90 V Diode and Rectifier - 280-SB5H90-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 90 V Diode and Rectifier
280-SB5H90-E3/73
5 A 90 V Diode and Rectifier 280-SB5H90-E3/73
DIODE 5 A, 90 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB5H90-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5H90-E3/73 can be used for catalog matching and distributor lookup.

DIODE 5 A, 90 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB5H90-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5H90-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB5H90-E3/73 - 893613-SB5H90-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB5H90-E3/73
893613-SB5H90-E3/73
Diodes, Rectifiers - Single - SB5H90-E3/73 893613-SB5H90-E3/73
Manufacturer: Vishay Win Source Part Number: 893613-SB5H90-E3/73 Features: Diode Schottky 90 V 5A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: SB5H90 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SB5H90-E3/73-ND, SB5H90-E3/73GICT, SB5H90-E3/73GITB

Manufacturer: Vishay
Win Source Part Number: 893613-SB5H90-E3/73
Features: Diode Schottky 90 V 5A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: SB5H90
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SB5H90-E3/73-ND, SB5H90-E3/73GICT, SB5H90-E3/73GITB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB5H90-E3/73
Schottky Diodes & Rectifiers SB5H90-E3/73
Schottky Diodes & Rectifiers 90 Volt 5.0 Amp 200 Amp IFSM

Schottky Diodes & Rectifiers 90 Volt 5.0 Amp 200 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB5H90-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB5H90-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB5H90-E3/73
DIODE SCHOTTKY 90V 5A DO201AD

DIODE SCHOTTKY 90V 5A DO201AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SB5H90-E3/73GITB-ND 280-SB5H90-E3/73 893613-SB5H90-E3/73 SB5H90-E3/73 SB5H90-E3/73
Product Name Single Diodes 5 A 90 V Diode and Rectifier Diodes, Rectifiers - Single - SB5H90-E3/73 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -55 C (-67 F)
Package Tape and Reel DO-201; DO-201AD DO-201; DO-201AD
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data