Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SB5H100-E3/54 SB5H100-E3/54

Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 741605-SB5H100-E3/54 Packaging: Reel - TR Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 200μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Family Name: SB5H100 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SB5H100HE3/54; SB5H100-HE3; SB590S; Introduction Date: October 11, 2001 ECCN: EAR99 Country of Origin: China, China Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 741605-SB5H100-E3/54 Packaging: Reel - TR Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 200μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Family Name: SB5H100 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SB5H100HE3/54; SB5H100-HE3; SB590S; Introduction Date: October 11, 2001 ECCN: EAR99 Country of Origin: China, China Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB5H100-E3/54 - 741605-SB5H100-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB5H100-E3/54
741605-SB5H100-E3/54
Diodes, Rectifiers - Single - SB5H100-E3/54 741605-SB5H100-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 741605-SB5H100-E3/54 Packaging: Reel - TR Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 200μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Family Name: SB5H100 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SB5H100HE3/54; SB5H100-HE3; SB590S; Introduction Date: October 11, 2001 ECCN: EAR99 Country of Origin: China, China Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 741605-SB5H100-E3/54
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: SB5H100
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SB5H100HE3/54; SB5H100-HE3; SB590S;
Introduction Date: October 11, 2001
ECCN: EAR99
Country of Origin: China, China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 741605-SB5H100-E3/54
Product Name Diodes, Rectifiers - Single - SB5H100-E3/54
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1380060-TLE49421CHAMA2 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP, SSO-2-2
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details
Line sensors, For spectrophotometry - S3903-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details