Vishay Intertechnology, Inc. Schottky 60V 5A Diode and Rectifier SB560/4

Description
DIODE SCHOTTKY 60V 5A DO201AD Product overview: SB560/4 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560/4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 60V 5A DO201AD Product overview: SB560/4 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560/4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 5A Diode and Rectifier - 280-SB560/4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-SB560/4
Schottky 60V 5A Diode and Rectifier 280-SB560/4
DIODE SCHOTTKY 60V 5A DO201AD Product overview: SB560/4 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560/4 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A DO201AD Product overview: SB560/4 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560/4 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SB560/4 - 793875-SB560/4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB560/4
793875-SB560/4
Diodes, Rectifiers - Single - SB560/4 793875-SB560/4
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793875-SB560/4 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: SB560 Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): SB560; Introduction Date: June 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793875-SB560/4
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: SB560
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SB560;
Introduction Date: June 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SB560/4 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB560/4
Discrete Semiconductor Products - Diodes - Rectifiers SB560/4
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SB560/4 793875-SB560/4 SB560/4
Product Name Schottky 60V 5A Diode and Rectifier Diodes, Rectifiers - Single - SB560/4 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data