DIODE SCHOTTKY 20V 5A DO201AD
Schottky Diodes & Rectifiers 5.0 Amp 20 Volt 150A IFSM @ 8.3ms
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | SB520A-E3/73 | SB520A-E3/73 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |