Vishay Precision Group Schottky Rectifier, 3A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay SB350-E3/54.

Description
SCHOTTKY RECTIFIER, 3A 50V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 3A 50V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 3A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 30AC0002 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
30AC0002
Schottky Rectifier, 3A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 30AC0002
SCHOTTKY RECTIFIER, 3A 50V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 50V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 30AC0002
Product Name Schottky Rectifier, 3A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky
Package DO-201; DO-201AD
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467612 - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details
 - BAR67-04E6327 - Rochester Electronics
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 80 volts
View Details
High-speed switching diode - BAS516-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers