Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091291-SB340/23
Forward Voltage: 490 mV
Forward Current: 3 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 500 µA
Max Forward Surge Current (Ifsm): 120 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1091291-SB340/23 |
| Product Name | OEM Parts - OEM Parts ( S ) - SB340/23 |