Vishay Intertechnology, Inc. 150V 15A Diode and Rectifier SB30H150CT-1E3/45

Description
DIODE ARR SCHOT 150V 15A TO262AA Product overview: SB30H150CT-1E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB30H150CT-1E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 15A TO262AA Product overview: SB30H150CT-1E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB30H150CT-1E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 15A Diode and Rectifier - 286-SB30H150CT-1E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 15A Diode and Rectifier
286-SB30H150CT-1E3/45
150V 15A Diode and Rectifier 286-SB30H150CT-1E3/45
DIODE ARR SCHOT 150V 15A TO262AA Product overview: SB30H150CT-1E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB30H150CT-1E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 15A TO262AA Product overview: SB30H150CT-1E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB30H150CT-1E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SB30H150CT-1E3/45 - 726793-SB30H150CT-1E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB30H150CT-1E3/45
726793-SB30H150CT-1E3/45
Diodes, Rectifiers - Arrays - SB30H150CT-1E3/45 726793-SB30H150CT-1E3/45
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 726793-SB30H150CT-1E 3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: SB30H150CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262AA Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): STPS30L120CR; STPS40SM120CR; VI30150C-M3/4W; Introduction Date: May 19, 2005 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 726793-SB30H150CT-1E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: SB30H150CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): STPS30L120CR; STPS40SM120CR; VI30150C-M3/4W;
Introduction Date: May 19, 2005
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB30H150CT-1E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB30H150CT-1E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SB30H150CT-1E3/45
DIODE ARR SCHOT 150V 15A TO262AA

DIODE ARR SCHOT 150V 15A TO262AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-SB30H150CT-1E3/45 726793-SB30H150CT-1E3/45 SB30H150CT-1E3/45
Product Name 150V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - SB30H150CT-1E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data