Vishay Intertechnology, Inc. 500W 6V 11.2V TVS Protection Diode SAC6.0-E3/73

Description
TVS Diode 500W, 6V, 11.2V Clamp, Unidirectional, DO-204AC Product overview: SAC6.0-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6V, 11.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6V, 11.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC6.0-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diode 500W, 6V, 11.2V Clamp, Unidirectional, DO-204AC Product overview: SAC6.0-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6V, 11.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6V, 11.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC6.0-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1296159-SAC6.0-E3/73 is a TransZorb® transient voltage suppressor (TVS) diode designed for circuit protection in sensitive electronic applications. It features a unidirectional configuration with a reverse standoff voltage of 6V and a breakdown voltage of 7.9V. The maximum clamping voltage at a peak pulse current of 41A is 11.2V, ensuring effective voltage transient suppression. This diode can handle a peak pulse power of 500W with a 10/1000 Oºs waveform, making it suitable for protecting integrated circuits, MOSFETs, and signal lines from voltage transients caused by inductive load switching and lightning. The device operates within a temperature range of -55°C to 175°C and is housed in a DO-204AC (DO-15) package, which is compatible with through-hole mounting. It is RoHS-compliant and meets various industry standards, including JESD 22-B106 for soldering. The product is intended for general-purpose applications and is available in standard packaging of 2,000 units.

Datasheet Summary
Powered by GS/AI

The 1296159-SAC6.0-E3/73 is a TransZorb® transient voltage suppressor (TVS) diode designed for circuit protection in sensitive electronic applications. It features a unidirectional configuration with a reverse standoff voltage of 6V and a breakdown voltage of 7.9V. The maximum clamping voltage at a peak pulse current of 41A is 11.2V, ensuring effective voltage transient suppression. This diode can handle a peak pulse power of 500W with a 10/1000 Oºs waveform, making it suitable for protecting integrated circuits, MOSFETs, and signal lines from voltage transients caused by inductive load switching and lightning. The device operates within a temperature range of -55°C to 175°C and is housed in a DO-204AC (DO-15) package, which is compatible with through-hole mounting. It is RoHS-compliant and meets various industry standards, including JESD 22-B106 for soldering. The product is intended for general-purpose applications and is available in standard packaging of 2,000 units.

Suppliers

Company
Product
Description
Supplier Links
500W 6V 11.2V TVS Protection Diode - 144-SAC6.0-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 6V 11.2V TVS Protection Diode
144-SAC6.0-E3/73
500W 6V 11.2V TVS Protection Diode 144-SAC6.0-E3/73
TVS Diode 500W, 6V, 11.2V Clamp, Unidirectional, DO-204AC Product overview: SAC6.0-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6V, 11.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6V, 11.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC6.0-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 500W, 6V, 11.2V Clamp, Unidirectional, DO-204AC Product overview: SAC6.0-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6V, 11.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6V, 11.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC6.0-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296159-SAC6.0-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296159-SAC6.0-E3/73
Circuit Protection - TVS - Diodes 1296159-SAC6.0-E3/73
Win Source Part Number: 1296159-SAC6.0-E3/73 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 7.9V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 41A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SAC6.0

Win Source Part Number: 1296159-SAC6.0-E3/73
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 7.9V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SAC6.0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SAC6.0-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SAC6.0-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SAC6.0-E3/73
TVS DIODE 6VWM 11.2VC DO204AC

TVS DIODE 6VWM 11.2VC DO204AC

Supplier's Site
500W,6.0V 10%,unidir,lctvs Vishay - 77K0893 - Newark, An Avnet Company
Chicago, IL, United States
500W,6.0V 10%,unidir,lctvs Vishay
77K0893
500W,6.0V 10%,unidir,lctvs Vishay 77K0893
500W,6.0V 10%,UNIDIR,LCTVS

500W,6.0V 10%,UNIDIR,LCTVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SAC6.0-E3/73 1296159-SAC6.0-E3/73 SAC6.0-E3/73 77K0893
Product Name 500W 6V 11.2V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 500W,6.0V 10%,unidir,lctvs Vishay
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data