Vishay Intertechnology, Inc. 10V 16.3V TVS Protection Diode SAC10-E3/73

Description
TVS DIODE 10V 16.3V DO204AC Product overview: SAC10-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 16.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 16.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC10-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 10V 16.3V DO204AC Product overview: SAC10-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 16.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 16.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC10-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 16.3V TVS Protection Diode - 144-SAC10-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 16.3V TVS Protection Diode
144-SAC10-E3/73
10V 16.3V TVS Protection Diode 144-SAC10-E3/73
TVS DIODE 10V 16.3V DO204AC Product overview: SAC10-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 16.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 16.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC10-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 10V 16.3V DO204AC Product overview: SAC10-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 16.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 16.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SAC10-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296168-SAC10-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296168-SAC10-E3/73
Circuit Protection - TVS - Diodes 1296168-SAC10-E3/73
Win Source Part Number: 1296168-SAC10-E3/73 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 16.3V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 29A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SAC10

Win Source Part Number: 1296168-SAC10-E3/73
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 16.3V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SAC10

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SAC10-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SAC10-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SAC10-E3/73
TVS DIODE 10VWM 16.3VC DO204AC

TVS DIODE 10VWM 16.3VC DO204AC

Supplier's Site
500W,10V 10%,unidir,lctvs Vishay - 77K0833 - Newark, An Avnet Company
Chicago, IL, United States
500W,10V 10%,unidir,lctvs Vishay
77K0833
500W,10V 10%,unidir,lctvs Vishay 77K0833
500W,10V 10%,UNIDIR,LCTVS

500W,10V 10%,UNIDIR,LCTVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SAC10-E3/73 1296168-SAC10-E3/73 SAC10-E3/73 77K0833
Product Name 10V 16.3V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 500W,10V 10%,unidir,lctvs Vishay
Configuration Single
RoHS Compliant RoHS
Package Ammo Pack DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data