Vishay Intertechnology, Inc. 8V 13.6V TVS Protection Diode SA8.0AHE3/73

Description
TVS DIODE 8V 13.6V DO204AC Product overview: SA8.0AHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0AHE3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 8V 13.6V DO204AC Product overview: SA8.0AHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0AHE3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 13.6V TVS Protection Diode - 144-SA8.0AHE3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 13.6V TVS Protection Diode
144-SA8.0AHE3/73
8V 13.6V TVS Protection Diode 144-SA8.0AHE3/73
TVS DIODE 8V 13.6V DO204AC Product overview: SA8.0AHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0AHE3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 8V 13.6V DO204AC Product overview: SA8.0AHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8.0AHE3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298012-SA8.0AHE3/73 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298012-SA8.0AHE3/73
Circuit Protection - TVS - Diodes 1298012-SA8.0AHE3/73
Win Source Part Number: 1298012-SA8.0AHE3/73 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Box (TB) Applications: Automotive Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 36.8A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA8.0

Win Source Part Number: 1298012-SA8.0AHE3/73
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: Automotive
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36.8A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA8.0

Buy Now Datasheet
500W,8.0V 5%,unidir,axial Tvs Vishay - 09N3165 - Newark, An Avnet Company
Chicago, IL, United States
500W,8.0V 5%,unidir,axial Tvs Vishay
09N3165
500W,8.0V 5%,unidir,axial Tvs Vishay 09N3165
500W,8.0V 5%,UNIDIR,AXIAL TVS

500W,8.0V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA8.0AHE3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA8.0AHE3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA8.0AHE3/73
TVS DIODE 8VWM 13.6VC DO204AC

TVS DIODE 8VWM 13.6VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA8.0AHE3/73 1298012-SA8.0AHE3/73 09N3165 SA8.0AHE3/73
Product Name 8V 13.6V TVS Protection Diode Circuit Protection - TVS - Diodes 500W,8.0V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data