Vishay Intertechnology, Inc. 6.5V 500W TVS Protection Diode SA6.5C-E3/54

Description
Bidirectional TVS Diode, 6.5V, 500W, DO-204AC Product overview: SA6.5C-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5C-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 6.5V, 500W, DO-204AC Product overview: SA6.5C-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5C-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5V 500W TVS Protection Diode - 144-SA6.5C-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.5V 500W TVS Protection Diode
144-SA6.5C-E3/54
6.5V 500W TVS Protection Diode 144-SA6.5C-E3/54
Bidirectional TVS Diode, 6.5V, 500W, DO-204AC Product overview: SA6.5C-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5C-E3/54 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 6.5V, 500W, DO-204AC Product overview: SA6.5C-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5C-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1294734-SA6.5C-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1294734-SA6.5C-E3/54
Circuit Protection - TVS - Diodes 1294734-SA6.5C-E3/54
Win Source Part Number: 1294734-SA6.5C-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Voltage - Breakdown (Min): 7.22V Voltage - Clamping (Max) @ Ipp: 12.3V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 40.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA6.5 Product Status: Obsolete

Win Source Part Number: 1294734-SA6.5C-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Voltage - Clamping (Max) @ Ipp: 12.3V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 40.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA6.5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA6.5C-E3/54 1294734-SA6.5C-E3/54
Product Name 6.5V 500W TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial
Peak Pulse Power 500 watts 500 watts
Unlock Full Specs
to access all available technical data