Vishay Precision Group Product Range Vishay SA15CA-E3/54.

Description
Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V; Maximum Breakdown Voltage:18.5V RoHS Compliant: Yes
Description
Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V; Maximum Breakdown Voltage:18.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 15AC4225 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
15AC4225
Product Range Vishay 15AC4225
Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V; Maximum Breakdown Voltage:18.5V RoHS Compliant: Yes

Product Range:TRANSZORB SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V; Maximum Breakdown Voltage:18.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4225
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 10 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details