820pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
S 1KV 820pF ± 10% Y5P AMMO e3
CAP CER 820PF 1KV Y5P RADIAL
CAP CER 820PF 1KV Y5P RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | S821K29Y5PN6UK5R-ND | 93K0166 | S821K29Y5PN6UK5R | S821K29Y5PN6UK5R |
| Product Name | Ceramic Capacitors | S 1Kv 820Pf ± 10% Y5P Ammo E3 Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts | 1000 volts |